Panasonic SMD 0.068uF 250V Capacitor ECW-U2683JC9

Description
Cap Film 0.068uF 250V PEN 5% (6 X 4.1 X 3.2mm) SMD 125C T/R Product overview: ECW-U2683JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2683JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.068uF 250V PEN 5% (6 X 4.1 X 3.2mm) SMD 125C T/R Product overview: ECW-U2683JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2683JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.068uF 250V Capacitor
62-ECW-U2683JC9
SMD 0.068uF 250V Capacitor 62-ECW-U2683JC9
Cap Film 0.068uF 250V PEN 5% (6 X 4.1 X 3.2mm) SMD 125C T/R Product overview: ECW-U2683JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2683JC9 can be used for catalog matching and distributor lookup.

Cap Film 0.068uF 250V PEN 5% (6 X 4.1 X 3.2mm) SMD 125C T/R Product overview: ECW-U2683JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2683JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2683JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2683JC9
Capacitors - Film Capacitors ECW-U2683JC9
CAP FILM 0.068UF 5% 250VDC 2416

CAP FILM 0.068UF 5% 250VDC 2416

Supplier's Site
Film Capacitors - ECW-U2683JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2683JC9
Film Capacitors ECW-U2683JC9
CAP FILM 0.068UF 5% 250VDC 2416

CAP FILM 0.068UF 5% 250VDC 2416

Supplier's Site Datasheet
Capacitor Film Pen, 0.068Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic - 01X0804 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.068Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic
01X0804
Capacitor Film Pen, 0.068Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic 01X0804
CAPACITOR FILM PEN, 0.068UF, 5%, 250V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.068UF, 5%, 250V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.068Uf, 5%, 250V, 2416; Dielectric Type Panasonic - 05W5476 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.068Uf, 5%, 250V, 2416; Dielectric Type Panasonic
05W5476
Capacitor Film Pen, 0.068Uf, 5%, 250V, 2416; Dielectric Type Panasonic 05W5476
CAPACITOR FILM PEN, 0.068UF, 5%, 250V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.068UF, 5%, 250V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2683JC9 ECW-U2683JC9 ECW-U2683JC9 01X0804
Product Name SMD 0.068uF 250V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitor Film Pen, 0.068Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1274-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details