Panasonic 056UF 250V Capacitor ECW-U2563V16

Description
Film Capacitors .056UF 250V PEN FLM 2416 5% Product overview: ECW-U2563V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 056UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 056UF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2563V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitors .056UF 250V PEN FLM 2416 5% Product overview: ECW-U2563V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 056UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 056UF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2563V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
056UF 250V Capacitor
62-ECW-U2563V16
056UF 250V Capacitor 62-ECW-U2563V16
Film Capacitors .056UF 250V PEN FLM 2416 5% Product overview: ECW-U2563V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 056UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 056UF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2563V16 can be used for catalog matching and distributor lookup.

Film Capacitors .056UF 250V PEN FLM 2416 5% Product overview: ECW-U2563V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 056UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 056UF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2563V16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U2563V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2563V16
Film Capacitors ECW-U2563V16
CAP FILM 0.056UF 5% 250VDC 2416

CAP FILM 0.056UF 5% 250VDC 2416

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2563V16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2563V16
Capacitors - Film Capacitors ECW-U2563V16
CAP FILM 0.056UF 5% 250VDC 2416

CAP FILM 0.056UF 5% 250VDC 2416

Supplier's Site
CAP FILM 0.056UF 5% 250VDC 2416 - 590-ECW-U2563V16 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.056UF 5% 250VDC 2416
590-ECW-U2563V16
CAP FILM 0.056UF 5% 250VDC 2416 590-ECW-U2563V16
CAP FILM 0.056UF 5% 250VDC 2416

CAP FILM 0.056UF 5% 250VDC 2416

Supplier's Site
Capacitor Polyester Film, 0.056Uf, 250V, 5%, 2416; Dielectric Type Panasonic - 32R8895 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.056Uf, 250V, 5%, 2416; Dielectric Type Panasonic
32R8895
Capacitor Polyester Film, 0.056Uf, 250V, 5%, 2416; Dielectric Type Panasonic 32R8895
CAPACITOR POLYESTER FILM, 0.056UF, 250V, 5%, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.056UF, 250V, 5%, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Poly Film, 0.056Uf, 250V, 5%, 2416, Full Reel; Dielectric Type Panasonic - 01X0801 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 0.056Uf, 250V, 5%, 2416, Full Reel; Dielectric Type Panasonic
01X0801
Capacitor Poly Film, 0.056Uf, 250V, 5%, 2416, Full Reel; Dielectric Type Panasonic 01X0801
CAPACITOR POLY FILM, 0.056UF, 250V, 5%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM, 0.056UF, 250V, 5%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2563V16 ECW-U2563V16 ECW-U2563V16 590-ECW-U2563V16 32R8895
Product Name 056UF 250V Capacitor Film Capacitors Capacitors - Film Capacitors CAP FILM 0.056UF 5% 250VDC 2416 Capacitor Polyester Film, 0.056Uf, 250V, 5%, 2416; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PWS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers