Panasonic Capacitors - Film Capacitors ECW-U2562V16

Description
CAP FILM 5600PF 5% 250VDC 1913
Datasheet
Description
CAP FILM 5600PF 5% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-U2562V16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2562V16
Capacitors - Film Capacitors ECW-U2562V16
CAP FILM 5600PF 5% 250VDC 1913

CAP FILM 5600PF 5% 250VDC 1913

Supplier's Site
Capacitor Polyester Film, 5600Pf, 250V, 5%, 1913; Dielectric Type Panasonic - 32R8894 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 5600Pf, 250V, 5%, 1913; Dielectric Type Panasonic
32R8894
Capacitor Polyester Film, 5600Pf, 250V, 5%, 1913; Dielectric Type Panasonic 32R8894
CAPACITOR POLYESTER FILM, 5600PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 5600PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Poly Film, 5600Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic - 01X0799 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 5600Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
01X0799
Capacitor Poly Film, 5600Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic 01X0799
CAPACITOR POLY FILM, 5600PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM, 5600PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U2562V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2562V16
Film Capacitors ECW-U2562V16
CAP FILM 5600PF 5% 250VDC 1913

CAP FILM 5600PF 5% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ECW-U2562V16 32R8894 01X0799 ECW-U2562V16
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 5600Pf, 250V, 5%, 1913; Dielectric Type Panasonic Capacitor Poly Film, 5600Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic Film Capacitors
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1572-1022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details