Panasonic SMD 47nF 250V Capacitor ECW-U2473KC9

Description
Film Cap 47nF 250V 10% 2416 SMD PEN 125C Product overview: ECW-U2473KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2473KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 47nF 250V 10% 2416 SMD PEN 125C Product overview: ECW-U2473KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2473KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47nF 250V Capacitor
62-ECW-U2473KC9
SMD 47nF 250V Capacitor 62-ECW-U2473KC9
Film Cap 47nF 250V 10% 2416 SMD PEN 125C Product overview: ECW-U2473KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2473KC9 can be used for catalog matching and distributor lookup.

Film Cap 47nF 250V 10% 2416 SMD PEN 125C Product overview: ECW-U2473KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2473KC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U2473KC9 - 870092-ECW-U2473KC9 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECW-U2473KC9
870092-ECW-U2473KC9
Film Capacitors - ECW-U2473KC9 870092-ECW-U2473KC9
Manufacturer: Panasonic Win Source Part Number: 870092-ECW-U2473KC9 Series: ECW-U(C) Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF Film Capacitor 125V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric) Package: 2416 (6041 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1267CT-NDR, ECWU2473KC9, PCF1267DKR-NDR, PCF1267DKR, PCF1267TR-NDR, Q3134616AA, PCF1267CT, PCF1267TR

Manufacturer: Panasonic
Win Source Part Number: 870092-ECW-U2473KC9
Series: ECW-U(C)
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF Film Capacitor 125V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
Package: 2416 (6041 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1267CT-NDR, ECWU2473KC9, PCF1267DKR-NDR, PCF1267DKR, PCF1267TR-NDR, Q3134616AA, PCF1267CT, PCF1267TR

Buy Now Datasheet
Capacitors - Film Capacitors - ECW-U2473KC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2473KC9
Capacitors - Film Capacitors ECW-U2473KC9
CAP FILM 0.047UF 10% 250VDC 2416

CAP FILM 0.047UF 10% 250VDC 2416

Supplier's Site
Film Capacitor Pen, 0.047Uf, 10%, 250Vdc, Smd, Full Reel; Dielectric Type Panasonic - 53W8413 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.047Uf, 10%, 250Vdc, Smd, Full Reel; Dielectric Type Panasonic
53W8413
Film Capacitor Pen, 0.047Uf, 10%, 250Vdc, Smd, Full Reel; Dielectric Type Panasonic 53W8413
FILM CAPACITOR PEN, 0.047UF, 10%, 250VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.047UF, 10%, 250VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitor Pen, 0.047Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic - 53W8315 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.047Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic
53W8315
Film Capacitor Pen, 0.047Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic 53W8315
FILM CAPACITOR PEN, 0.047UF, 10%, 250VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.047UF, 10%, 250VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-U2473KC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2473KC9
Film Capacitors ECW-U2473KC9
CAP FILM 0.047UF 10% 250VDC 2416

CAP FILM 0.047UF 10% 250VDC 2416

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2473KC9 870092-ECW-U2473KC9 ECW-U2473KC9 53W8413 ECW-U2473KC9
Product Name SMD 47nF 250V Capacitor Film Capacitors - ECW-U2473KC9 Capacitors - Film Capacitors Film Capacitor Pen, 0.047Uf, 10%, 250Vdc, Smd, Full Reel; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 225NCN035M - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details