Film Cap 47nF 250V 5% 2416 SMD 125C Product overview: ECW-U2473JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2473JC9 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1164385-ECW-U2473JC9
Category: Capacitors>Film Capacitors
Series: ECW-U(C)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 125V
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.102" (2.60mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 0.047 µF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 2416 (6041 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm)
Alternative Parts (Cross-Reference): ECWU2473JC9;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: ECWU2473JC9,PCF1381C
Base Product Number: ECW-U
CAP FILM 0.047UF 5% 250VDC 2416
CAP FILM 0.047UF 5% 250VDC 2416
CAPACITOR FILM PEN, 0.047UF, 5%, 250V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.047µF;
CAPACITOR FILM PEN, 0.047UF, 5%, 250V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.047µF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2473JC9 | 1164385-ECW-U2473JC9 | ECW-U2473JC9 | ECW-U2473JC9 | 01X0797 |
| Product Name | SMD 47nF 250V Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Film Pen, 0.047Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |