Film Capacitor 4.7nF 250V 5% SMD 1913 85C Product overview: ECW-U2472V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2472V16 can be used for catalog matching and distributor lookup.
CAP FILM 4700PF 5% 250VDC 1913
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes
CAP FILM 4700PF 5% 250VDC 1913
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2472V16 | ECW-U2472V16 | 55W9238 | ECW-U2472V16 |
| Product Name | SMD 4.7nF 250V Capacitor | Capacitors - Film Capacitors | Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | |
| Capacitance Tolerance | 5 (+/- %) |