Film Capacitor 3.3nF 250V 5% PEN SMD T/R Product overview: ECW-U2332V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2332V16 can be used for catalog matching and distributor lookup.
CAP FILM 3300PF 5% 250VDC 1913
CAP FILM 3300PF 5% 250VDC 1913
CAPACITOR POLYESTER FILM, 3300PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes
CAPACITOR POLY FILM, 3300PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
Cap Film 0.0033uF 250V PEN 5% (4.8 X 3.3 X 1.4mm) SMD 85C T/R
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2332V16 | ECW-U2332V16 | ECW-U2332V16 | 32R8888 | 01X0790 | 590-ECW-U2332V16 |
| Product Name | SMD 3.3nF 250V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film, 3300Pf, 250V, 5%, 1913; Dielectric Type Panasonic | Capacitor Poly Film, 3300Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic | Cap Film 0.0033uF 250V PEN 5% (4.8 X 3.3 X 1.4mm) SMD 85C T/R |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | |||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |