Panasonic Film Capacitors ECW-U2332JC9

Description
CAP FILM 3300PF 5% 250VDC 1913
Datasheet
Description
CAP FILM 3300PF 5% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-U2332JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2332JC9
Film Capacitors ECW-U2332JC9
CAP FILM 3300PF 5% 250VDC 1913

CAP FILM 3300PF 5% 250VDC 1913

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2332JC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2332JC9
Capacitors - Film Capacitors ECW-U2332JC9
CAP FILM 3300PF 5% 250VDC 1913

CAP FILM 3300PF 5% 250VDC 1913

Supplier's Site
Capacitor Film Pen, 3300Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0789 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 3300Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0789
Capacitor Film Pen, 3300Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0789
CAPACITOR FILM PEN, 3300PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 3300PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 3300Pf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5467 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 3300Pf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5467
Capacitor Film Pen, 3300Pf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5467
CAPACITOR FILM PEN, 3300PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 3300PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-U2332JC9 ECW-U2332JC9 01X0789
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film Pen, 3300Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CFR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details