Panasonic 0.027UF Capacitor ECW-U2273JC9

Description
CAP FILM 0.027UF 5% 250VDC 1913 Product overview: ECW-U2273JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2273JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.027UF 5% 250VDC 1913 Product overview: ECW-U2273JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2273JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.027UF Capacitor
62-ECW-U2273JC9
0.027UF Capacitor 62-ECW-U2273JC9
CAP FILM 0.027UF 5% 250VDC 1913 Product overview: ECW-U2273JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2273JC9 can be used for catalog matching and distributor lookup.

CAP FILM 0.027UF 5% 250VDC 1913 Product overview: ECW-U2273JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2273JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Film Pen, 0.027Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0788 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.027Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0788
Capacitor Film Pen, 0.027Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0788
CAPACITOR FILM PEN, 0.027UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.027UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.027Uf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.027Uf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5466
Capacitor Film Pen, 0.027Uf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5466
CAPACITOR FILM PEN, 0.027UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.027UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U2273JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2273JC9
Film Capacitors ECW-U2273JC9
CAP FILM 0.027UF 5% 250VDC 1913

CAP FILM 0.027UF 5% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECW-U2273JC9 01X0788 ECW-U2273JC9
Product Name 0.027UF Capacitor Capacitor Film Pen, 0.027Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details