Panasonic Capacitors - Film Capacitors ECW-U2272V16

Description
CAP FILM 2700PF 5% 250VDC 1913
Datasheet
Description
CAP FILM 2700PF 5% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-U2272V16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2272V16
Capacitors - Film Capacitors ECW-U2272V16
CAP FILM 2700PF 5% 250VDC 1913

CAP FILM 2700PF 5% 250VDC 1913

Supplier's Site
Film Capacitors - ECW-U2272V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2272V16
Film Capacitors ECW-U2272V16
CAP FILM 2700PF 5% 250VDC 1913

CAP FILM 2700PF 5% 250VDC 1913

Supplier's Site Datasheet
Capacitor Polyester Film, 2700Pf, 250V, 5%, 1913; Dielectric Type Panasonic - 32R8886 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2700Pf, 250V, 5%, 1913; Dielectric Type Panasonic
32R8886
Capacitor Polyester Film, 2700Pf, 250V, 5%, 1913; Dielectric Type Panasonic 32R8886
CAPACITOR POLYESTER FILM, 2700PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2700PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Poly Film, 2700Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic - 01X0787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 2700Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
01X0787
Capacitor Poly Film, 2700Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic 01X0787
CAPACITOR POLY FILM, 2700PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM, 2700PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ECW-U2272V16 ECW-U2272V16 32R8886 01X0787
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 2700Pf, 250V, 5%, 1913; Dielectric Type Panasonic Capacitor Poly Film, 2700Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details