Panasonic Capacitor Film Pen, 2700Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic ECW-U2272JC9

Description
CAPACITOR FILM PEN, 2700PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM PEN, 2700PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film Pen, 2700Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0786 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 2700Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0786
Capacitor Film Pen, 2700Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0786
CAPACITOR FILM PEN, 2700PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 2700PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 2700Pf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5465 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 2700Pf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5465
Capacitor Film Pen, 2700Pf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5465
CAPACITOR FILM PEN, 2700PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 2700PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U2272JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2272JC9
Film Capacitors ECW-U2272JC9
CAP FILM 2700PF 5% 250VDC 1913

CAP FILM 2700PF 5% 250VDC 1913

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2272JC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2272JC9
Capacitors - Film Capacitors ECW-U2272JC9
CAP FILM 2700PF 5% 250VDC 1913

CAP FILM 2700PF 5% 250VDC 1913

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 01X0786 ECW-U2272JC9 ECW-U2272JC9
Product Name Capacitor Film Pen, 2700Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details