Panasonic SMD 22nF 250V Capacitor ECW-U2223V16

Description
Film Cap 22nF 250V PET 5% SMD 1913 85C Product overview: ECW-U2223V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2223V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 22nF 250V PET 5% SMD 1913 85C Product overview: ECW-U2223V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2223V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22nF 250V Capacitor
62-ECW-U2223V16
SMD 22nF 250V Capacitor 62-ECW-U2223V16
Film Cap 22nF 250V PET 5% SMD 1913 85C Product overview: ECW-U2223V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2223V16 can be used for catalog matching and distributor lookup.

Film Cap 22nF 250V PET 5% SMD 1913 85C Product overview: ECW-U2223V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2223V16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1056811-ECW-U2223V16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1056811-ECW-U2223V16
Capacitors - Film Capacitors 1056811-ECW-U2223V16
Win Source Part Number: 1056811-ECW-U2223V16 Category: Capacitors>Film Capacitors Series: ECW-U(V16) Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 125V Voltage Rating - DC: 250V Applications: High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.091" (2.30mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 0.022 µF Tolerance: ±5% Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Package / Case: 1913 (4833 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm) Alternative Parts (Cross-Reference): LDEMD2220JA5N00; ECQ-E2223JF; ECQ-E2223JB; B32529C3223J; ECQ-E6223JF; R82EC2220AA50J; B32529C1223JECWU2223 V16; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: PCF1404DKR,Q2480442A ,0100-000389,ECWU222 3V16,PCF1404TR-NDR,P CF1404DKR-NDR,PCF140 4CT,PCF1404TR,PCF140 4CT-NDR Base Product Number: ECW-U

Win Source Part Number: 1056811-ECW-U2223V16
Category: Capacitors>Film Capacitors
Series: ECW-U(V16)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 125V
Voltage Rating - DC: 250V
Applications: High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 0.022 µF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 1913 (4833 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm)
Alternative Parts (Cross-Reference): LDEMD2220JA5N00; ECQ-E2223JF; ECQ-E2223JB; B32529C3223J; ECQ-E6223JF; R82EC2220AA50J; B32529C1223JECWU2223V16;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: PCF1404DKR,Q2480442A,0100-000389,ECWU2223V16,PCF1404TR-NDR,PCF1404DKR-NDR,PCF1404CT,PCF1404TR,PCF1404CT-NDR
Base Product Number: ECW-U

Buy Now Datasheet
Film Capacitors - ECW-U2223V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2223V16
Film Capacitors ECW-U2223V16
CAP FILM 0.022UF 5% 250VDC 1913

CAP FILM 0.022UF 5% 250VDC 1913

Supplier's Site Datasheet
Cap Film 0.022uF 250V PEN 5% (4.8 X 3.3 X 2mm) SMD 85C T/R - 590-ECW-U2223V16 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.022uF 250V PEN 5% (4.8 X 3.3 X 2mm) SMD 85C T/R
590-ECW-U2223V16
Cap Film 0.022uF 250V PEN 5% (4.8 X 3.3 X 2mm) SMD 85C T/R 590-ECW-U2223V16
Cap Film 0.022uF 250V PEN 5% (4.8 X 3.3 X 2mm) SMD 85C T/R

Cap Film 0.022uF 250V PEN 5% (4.8 X 3.3 X 2mm) SMD 85C T/R

Supplier's Site
Capacitor Polyester Film, 0.022Uf, 250V, 5%, 1913; Dielectric Type Panasonic - 32R8885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.022Uf, 250V, 5%, 1913; Dielectric Type Panasonic
32R8885
Capacitor Polyester Film, 0.022Uf, 250V, 5%, 1913; Dielectric Type Panasonic 32R8885
CAPACITOR POLYESTER FILM, 0.022UF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.022UF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Polyester Film, 0.022Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic - 01X0785 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.022Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
01X0785
Capacitor Polyester Film, 0.022Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic 01X0785
CAPACITOR POLYESTER FILM, 0.022UF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.022UF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2223V16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2223V16
Capacitors - Film Capacitors ECW-U2223V16
CAP FILM 0.022UF 5% 250VDC 1913

CAP FILM 0.022UF 5% 250VDC 1913

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2223V16 1056811-ECW-U2223V16 ECW-U2223V16 590-ECW-U2223V16 32R8885 ECW-U2223V16
Product Name SMD 22nF 250V Capacitor Capacitors - Film Capacitors Film Capacitors Cap Film 0.022uF 250V PEN 5% (4.8 X 3.3 X 2mm) SMD 85C T/R Capacitor Polyester Film, 0.022Uf, 250V, 5%, 1913; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers