Panasonic Film Capacitors ECW-U2223JC9

Description
CAP FILM 0.022UF 5% 250VDC 1913
Datasheet
Description
CAP FILM 0.022UF 5% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-U2223JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2223JC9
Film Capacitors ECW-U2223JC9
CAP FILM 0.022UF 5% 250VDC 1913

CAP FILM 0.022UF 5% 250VDC 1913

Supplier's Site Datasheet
Capacitor Film Pen, 0.022Uf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.022Uf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5464
Capacitor Film Pen, 0.022Uf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5464
CAPACITOR FILM PEN, 0.022UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.022UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.022Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0784 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.022Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0784
Capacitor Film Pen, 0.022Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0784
CAPACITOR FILM PEN, 0.022UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.022UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2223JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2223JC9
Capacitors - Film Capacitors ECW-U2223JC9
CAP FILM 0.022UF 5% 250VDC 1913

CAP FILM 0.022UF 5% 250VDC 1913

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-U2223JC9 05W5464 ECW-U2223JC9
Product Name Film Capacitors Capacitor Film Pen, 0.022Uf, 5%, 250V, 1913; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers