Panasonic SMD 0.18uF 250V Capacitor ECW-U2184KCV

Description
Cap Film 0.18uF 250V PEN 10% (7.1 X 6.3 X 4.1mm) SMD 125C T/R Product overview: ECW-U2184KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.18uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2184KCV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.18uF 250V PEN 10% (7.1 X 6.3 X 4.1mm) SMD 125C T/R Product overview: ECW-U2184KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.18uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2184KCV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.18uF 250V Capacitor
62-ECW-U2184KCV
SMD 0.18uF 250V Capacitor 62-ECW-U2184KCV
Cap Film 0.18uF 250V PEN 10% (7.1 X 6.3 X 4.1mm) SMD 125C T/R Product overview: ECW-U2184KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.18uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2184KCV can be used for catalog matching and distributor lookup.

Cap Film 0.18uF 250V PEN 10% (7.1 X 6.3 X 4.1mm) SMD 125C T/R Product overview: ECW-U2184KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.18uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2184KCV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1032440-ECW-U2184KCV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1032440-ECW-U2184KCV
Capacitors - Film Capacitors 1032440-ECW-U2184KCV
Win Source Part Number: 1032440-ECW-U2184KCV Category: Capacitors>Film Capacitors Series: ECW-U(C) Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 125V Voltage Rating - DC: 250V Applications: General Purpose Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 0.18 µF Tolerance: ±10% Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Package / Case: 2825 (7163 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" L x 0.248" W (7.10mm x 6.30mm) Alternative Parts (Cross-Reference): ECH-U1184GCV; ECH-U1184JCV; ECW-U1184KC9; ECW-U1C184JC9; ECW-U1H184JC9; ECH-U1H184GX9ECWU218 4KCV; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: PCF1274DKR-NDR,ECWU2 184KCV,PCF1274TR,PCF 1274TR-NDR,PCF1274CT -NDR,PCF1274DKR,PCF1 274CT Base Product Number: ECW-U RoHS Status: RoHS non-compliant

Win Source Part Number: 1032440-ECW-U2184KCV
Category: Capacitors>Film Capacitors
Series: ECW-U(C)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 125V
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 0.18 µF
Tolerance: ±10%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 2825 (7163 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.280" L x 0.248" W (7.10mm x 6.30mm)
Alternative Parts (Cross-Reference): ECH-U1184GCV; ECH-U1184JCV; ECW-U1184KC9; ECW-U1C184JC9; ECW-U1H184JC9; ECH-U1H184GX9ECWU2184KCV;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: PCF1274DKR-NDR,ECWU2184KCV,PCF1274TR,PCF1274TR-NDR,PCF1274CT-NDR,PCF1274DKR,PCF1274CT
Base Product Number: ECW-U
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Film Capacitors - ECW-U2184KCV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2184KCV
Film Capacitors ECW-U2184KCV
CAP FILM 0.18UF 10% 250VDC 2825

CAP FILM 0.18UF 10% 250VDC 2825

Supplier's Site Datasheet
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic - 49W4455 - Newark, An Avnet Company
Chicago, IL, United States
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic
49W4455
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic 49W4455
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes

ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-U2184KCV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2184KCV
Capacitors - Film Capacitors ECW-U2184KCV
CAP FILM 0.18UF 10% 250VDC 2825

CAP FILM 0.18UF 10% 250VDC 2825

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2184KCV 1032440-ECW-U2184KCV ECW-U2184KCV 49W4455 ECW-U2184KCV
Product Name SMD 0.18uF 250V Capacitor Capacitors - Film Capacitors Film Capacitors Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers