Panasonic Capacitor Film Pen, 0.015Uf, 5%, 250V, 1913; Dielectric Type Panasonic ECW-U2153JC9

Description
CAPACITOR FILM PEN, 0.015UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM PEN, 0.015UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film Pen, 0.015Uf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.015Uf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5460
Capacitor Film Pen, 0.015Uf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5460
CAPACITOR FILM PEN, 0.015UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.015UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.015Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0778 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.015Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0778
Capacitor Film Pen, 0.015Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0778
CAPACITOR FILM PEN, 0.015UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.015UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2153JC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2153JC9
Capacitors - Film Capacitors ECW-U2153JC9
CAP FILM 0.015UF 5% 250VDC 1913

CAP FILM 0.015UF 5% 250VDC 1913

Supplier's Site
Film Capacitors - ECW-U2153JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2153JC9
Film Capacitors ECW-U2153JC9
CAP FILM 0.015UF 5% 250VDC 1913

CAP FILM 0.015UF 5% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 05W5460 ECW-U2153JC9 ECW-U2153JC9
Product Name Capacitor Film Pen, 0.015Uf, 5%, 250V, 1913; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1833348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers