CAP FILM 1500PF 5% 250VDC 1913
CAP FILM 1500PF 5% 250VDC 1913
CAPACITOR POLYESTER FILM, 1500PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes
CAPACITOR POLY FILM, 1500PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-U2152V16 | ECW-U2152V16 | 32R8880 | 01X0777 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film, 1500Pf, 250V, 5%, 1913; Dielectric Type Panasonic | Capacitor Poly Film, 1500Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |