120nF 250V Film Capacitor, 2420 SMD, 5% Product overview: ECW-U2124V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2124V16 can be used for catalog matching and distributor lookup.
CAPACITOR POLY FILM, 0.12UF, 250V, 5%, 2420, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
CAP FILM 0.12UF 5% 250VDC 2420
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2124V16 | 01X0775 | ECW-U2124V16 |
| Product Name | SMD 120nF 250V Capacitor | Capacitor Poly Film, 0.12Uf, 250V, 5%, 2420, Full Reel; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |