Panasonic Film Capacitors ECW-U2124JC9

Description
CAP FILM 0.12UF 5% 250VDC 2420
Datasheet
Description
CAP FILM 0.12UF 5% 250VDC 2420
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-U2124JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2124JC9
Film Capacitors ECW-U2124JC9
CAP FILM 0.12UF 5% 250VDC 2420

CAP FILM 0.12UF 5% 250VDC 2420

Supplier's Site Datasheet
Capacitor Film Pen, 0.12Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0774 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.12Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0774
Capacitor Film Pen, 0.12Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0774
CAPACITOR FILM PEN, 0.12UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.12UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.12Uf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5458 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.12Uf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5458
Capacitor Film Pen, 0.12Uf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5458
CAPACITOR FILM PEN, 0.12UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.12UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-U2124JC9 01X0774
Product Name Film Capacitors Capacitor Film Pen, 0.12Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details