Panasonic Film Capacitors ECW-U2122JC9

Description
CAP FILM 1200PF 5% 250VDC 1913
Datasheet
Description
CAP FILM 1200PF 5% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-U2122JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2122JC9
Film Capacitors ECW-U2122JC9
CAP FILM 1200PF 5% 250VDC 1913

CAP FILM 1200PF 5% 250VDC 1913

Supplier's Site Datasheet
Capacitor Film Pen, 1200Pf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5456 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 1200Pf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5456
Capacitor Film Pen, 1200Pf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5456
CAPACITOR FILM PEN, 1200PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 1200PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitor Film Pen, 1200Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 1200Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0770
Capacitor Film Pen, 1200Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0770
CAPACITOR FILM PEN, 1200PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 1200PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-U2122JC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2122JC9
Capacitors - Film Capacitors ECW-U2122JC9
CAP FILM 1200PF 5% 250VDC 1913

CAP FILM 1200PF 5% 250VDC 1913

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-U2122JC9 05W5456 ECW-U2122JC9
Product Name Film Capacitors Capacitor Film Pen, 1200Pf, 5%, 250V, 1913; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Capacitance Range 0.0012 microF 0.0012 microF 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1833234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers