1uF 250V Film Capacitor, 10% Tol, SMD, Polyester, 125°C Product overview: ECW-U2105KCZ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2105KCZ can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 917818-ECW-U2105KCZ
Series: ECW-U(C)
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 125V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 6039 (1510 Metric)
Package: 6039 (1510 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1283TR, PCF1283CT-NDR, PCF1283DKR, ECWU2105KCZ, PCF1283TR-NDR, Q6186193, PCF1283CT
CAP FILM 1UF 10% 250VDC 6039
CAP FILM 1UF 10% 250VDC 6039
CAPACITOR POLYESTER FILM, 1UF, 250V; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
CAPACITOR POLYESTER FILM, 1UF, 250V, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2105KCZ | 917818-ECW-U2105KCZ | ECW-U2105KCZ | ECW-U2105KCZ | 66W7848 |
| Product Name | SMD 1uF 250V Capacitor | Film Capacitors - ECW-U2105KCZ | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film, 1Uf, 250V; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |