Panasonic SMD 0.1uF 250V Capacitor ECW-U2104KC9

Description
0.1uF 250V 10% Film Capacitor, 2420 SMD Product overview: ECW-U2104KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.1uF 250V 10% Film Capacitor, 2420 SMD Product overview: ECW-U2104KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 250V Capacitor
62-ECW-U2104KC9
SMD 0.1uF 250V Capacitor 62-ECW-U2104KC9
0.1uF 250V 10% Film Capacitor, 2420 SMD Product overview: ECW-U2104KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104KC9 can be used for catalog matching and distributor lookup.

0.1uF 250V 10% Film Capacitor, 2420 SMD Product overview: ECW-U2104KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104KC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U2104KC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2104KC9
Film Capacitors ECW-U2104KC9
CAP FILM 0.1UF 10% 250VDC 2420

CAP FILM 0.1UF 10% 250VDC 2420

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2104KC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2104KC9
Capacitors - Film Capacitors ECW-U2104KC9
CAP FILM 0.1UF 10% 250VDC 2420

CAP FILM 0.1UF 10% 250VDC 2420

Supplier's Site
Cap 0.1Uf 250Vdc Plyeth 10% 4.8 X 3.3 X 1.4Mm Smd Rohs Compliant Panasonic - 38AH7946 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.1Uf 250Vdc Plyeth 10% 4.8 X 3.3 X 1.4Mm Smd Rohs Compliant Panasonic
38AH7946
Cap 0.1Uf 250Vdc Plyeth 10% 4.8 X 3.3 X 1.4Mm Smd Rohs Compliant Panasonic 38AH7946
CAP 0.1UF 250VDC PLYETH 10% 4.8 X 3.3 X 1.4MM SMD ROHS COMPLIANT: YES

CAP 0.1UF 250VDC PLYETH 10% 4.8 X 3.3 X 1.4MM SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitor Polyester Film, 0.1Uf, 250V, 10%, 2420, Full Reel; Dielectric Type Panasonic - 01X0769 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.1Uf, 250V, 10%, 2420, Full Reel; Dielectric Type Panasonic
01X0769
Capacitor Polyester Film, 0.1Uf, 250V, 10%, 2420, Full Reel; Dielectric Type Panasonic 01X0769
CAPACITOR POLYESTER FILM, 0.1UF, 250V, 10%, 2420, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.1UF, 250V, 10%, 2420, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2104KC9 ECW-U2104KC9 ECW-U2104KC9 38AH7946 01X0769
Product Name SMD 0.1uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors Cap 0.1Uf 250Vdc Plyeth 10% 4.8 X 3.3 X 1.4Mm Smd Rohs Compliant Panasonic Capacitor Polyester Film, 0.1Uf, 250V, 10%, 2420, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details