Panasonic SMD 0.1uF 250V Capacitor ECW-U2104JC9

Description
0.1uF 250V 5% Polyester Film Capacitor SMD 2420 Product overview: ECW-U2104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.1uF 250V 5% Polyester Film Capacitor SMD 2420 Product overview: ECW-U2104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 250V Capacitor
62-ECW-U2104JC9
SMD 0.1uF 250V Capacitor 62-ECW-U2104JC9
0.1uF 250V 5% Polyester Film Capacitor SMD 2420 Product overview: ECW-U2104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104JC9 can be used for catalog matching and distributor lookup.

0.1uF 250V 5% Polyester Film Capacitor SMD 2420 Product overview: ECW-U2104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2104JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2104JC9
Capacitors - Film Capacitors ECW-U2104JC9
CAP FILM 0.1UF 5% 250VDC 2420

CAP FILM 0.1UF 5% 250VDC 2420

Supplier's Site
Film Capacitors - ECW-U2104JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2104JC9
Film Capacitors ECW-U2104JC9
CAP FILM 0.1UF 5% 250VDC 2420

CAP FILM 0.1UF 5% 250VDC 2420

Supplier's Site Datasheet
Film Capacitor Pen, 0.1Uf, 5%, 250V, 2416; Dielectric Type Panasonic - 05W5455 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.1Uf, 5%, 250V, 2416; Dielectric Type Panasonic
05W5455
Film Capacitor Pen, 0.1Uf, 5%, 250V, 2416; Dielectric Type Panasonic 05W5455
FILM CAPACITOR PEN, 0.1UF, 5%, 250V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.1UF, 5%, 250V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.1Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic - 01X0768 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.1Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic
01X0768
Capacitor Film Pen, 0.1Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic 01X0768
CAPACITOR FILM PEN, 0.1UF, 5%, 250V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.1UF, 5%, 250V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2104JC9 ECW-U2104JC9 ECW-U2104JC9 05W5455
Product Name SMD 0.1uF 250V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor Pen, 0.1Uf, 5%, 250V, 2416; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C11CF7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details