Panasonic SMD 10nF 250V Capacitor ECW-U2103KC9

Description
Film Capacitor 10nF 250V 10% 1913 SMD Product overview: ECW-U2103KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 10nF 250V 10% 1913 SMD Product overview: ECW-U2103KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10nF 250V Capacitor
62-ECW-U2103KC9
SMD 10nF 250V Capacitor 62-ECW-U2103KC9
Film Capacitor 10nF 250V 10% 1913 SMD Product overview: ECW-U2103KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103KC9 can be used for catalog matching and distributor lookup.

Film Capacitor 10nF 250V 10% 1913 SMD Product overview: ECW-U2103KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103KC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2103KC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2103KC9
Capacitors - Film Capacitors ECW-U2103KC9
CAP FILM 10000PF 10% 250VDC 1913

CAP FILM 10000PF 10% 250VDC 1913

Supplier's Site
Film Capacitors - ECW-U2103KC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2103KC9
Film Capacitors ECW-U2103KC9
CAP FILM 10000PF 10% 250VDC 1913

CAP FILM 10000PF 10% 250VDC 1913

Supplier's Site Datasheet
Film Capacitor Pen, 0.01Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic - 53W8314 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.01Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic
53W8314
Film Capacitor Pen, 0.01Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic 53W8314
FILM CAPACITOR PEN, 0.01UF, 10%, 250VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:-RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.01UF, 10%, 250VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 0.01Uf, 5%, 100Vdc, Smd, Full Reel; Dielectric Type Panasonic - 53W8412 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.01Uf, 5%, 100Vdc, Smd, Full Reel; Dielectric Type Panasonic
53W8412
Film Capacitor Pen, 0.01Uf, 5%, 100Vdc, Smd, Full Reel; Dielectric Type Panasonic 53W8412
FILM CAPACITOR PEN, 0.01UF, 5%, 100VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.01UF, 5%, 100VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2103KC9 ECW-U2103KC9 ECW-U2103KC9 53W8314 53W8412
Product Name SMD 10nF 250V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor Pen, 0.01Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic Film Capacitor Pen, 0.01Uf, 5%, 100Vdc, Smd, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details