Panasonic SMD 10nF 250V Capacitor ECW-U2103JC9

Description
10nF 250V Film Capacitor, 5% Tol, 1913 SMD Product overview: ECW-U2103JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nF 250V Film Capacitor, 5% Tol, 1913 SMD Product overview: ECW-U2103JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10nF 250V Capacitor
62-ECW-U2103JC9
SMD 10nF 250V Capacitor 62-ECW-U2103JC9
10nF 250V Film Capacitor, 5% Tol, 1913 SMD Product overview: ECW-U2103JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103JC9 can be used for catalog matching and distributor lookup.

10nF 250V Film Capacitor, 5% Tol, 1913 SMD Product overview: ECW-U2103JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U2103JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2103JC9
Film Capacitors ECW-U2103JC9
CAP FILM 10000PF 5% 250VDC 1913

CAP FILM 10000PF 5% 250VDC 1913

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2103JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2103JC9
Capacitors - Film Capacitors ECW-U2103JC9
CAP FILM 10000PF 5% 250VDC 1913

CAP FILM 10000PF 5% 250VDC 1913

Supplier's Site
Film Capacitor Pen, 0.01Uf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5454 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.01Uf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5454
Film Capacitor Pen, 0.01Uf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5454
FILM CAPACITOR PEN, 0.01UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.01UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.01Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0766 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.01Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0766
Capacitor Film Pen, 0.01Uf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0766
CAPACITOR FILM PEN, 0.01UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.01UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2103JC9 ECW-U2103JC9 ECW-U2103JC9 05W5454
Product Name SMD 10nF 250V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitor Pen, 0.01Uf, 5%, 250V, 1913; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers