Panasonic 1nF 250V Capacitor ECW-U2102JC9

Description
1nF 250V 5% Polyester Film Capacitor SMT 1913 Product overview: ECW-U2102JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2102JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1nF 250V 5% Polyester Film Capacitor SMT 1913 Product overview: ECW-U2102JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2102JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1nF 250V Capacitor
62-ECW-U2102JC9
1nF 250V Capacitor 62-ECW-U2102JC9
1nF 250V 5% Polyester Film Capacitor SMT 1913 Product overview: ECW-U2102JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2102JC9 can be used for catalog matching and distributor lookup.

1nF 250V 5% Polyester Film Capacitor SMT 1913 Product overview: ECW-U2102JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2102JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Film Pen, 1000Pf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5453 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 1000Pf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5453
Capacitor Film Pen, 1000Pf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5453
CAPACITOR FILM PEN, 1000PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 1000PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 1000Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0764 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 1000Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0764
Capacitor Film Pen, 1000Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0764
CAPACITOR FILM PEN, 1000PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 1000PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U2102JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2102JC9
Film Capacitors ECW-U2102JC9
CAP FILM 1000PF 5% 250VDC 1913

CAP FILM 1000PF 5% 250VDC 1913

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2102JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2102JC9
Capacitors - Film Capacitors ECW-U2102JC9
CAP FILM 1000PF 5% 250VDC 1913

CAP FILM 1000PF 5% 250VDC 1913

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2102JC9 05W5453 ECW-U2102JC9 ECW-U2102JC9
Product Name 1nF 250V Capacitor Capacitor Film Pen, 1000Pf, 5%, 250V, 1913; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers