Film Capacitor 82nF 100V PEN 5% SMD 125C Product overview: ECW-U1823JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1823JC9 can be used for catalog matching and distributor lookup.
CAPACITOR FILM PEN, 0.082UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.082µF;
CAPACITOR FILM PEN, 0.082UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.082µF;
CAP FILM 0.082UF 5% 100VDC 1913
CAP FILM 0.082UF 5% 100VDC 1913
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1823JC9 | 05W5451 | ECW-U1823JC9 | ECW-U1823JC9 |
| Product Name | SMD 82nF 100V Capacitor | Capacitor Film Pen, 0.082Uf, 5%, 100V, 1913; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |