Panasonic SMD 0.0068uF 100V Capacitor ECW-U1682JX5

Description
Cap Film 0.0068uF 100V PEN 5% (3.2 X 2.5 X 1.5mm) SMD 105C T/R Product overview: ECW-U1682JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1682JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.0068uF 100V PEN 5% (3.2 X 2.5 X 1.5mm) SMD 105C T/R Product overview: ECW-U1682JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1682JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0068uF 100V Capacitor
62-ECW-U1682JX5
SMD 0.0068uF 100V Capacitor 62-ECW-U1682JX5
Cap Film 0.0068uF 100V PEN 5% (3.2 X 2.5 X 1.5mm) SMD 105C T/R Product overview: ECW-U1682JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1682JX5 can be used for catalog matching and distributor lookup.

Cap Film 0.0068uF 100V PEN 5% (3.2 X 2.5 X 1.5mm) SMD 105C T/R Product overview: ECW-U1682JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1682JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U1682JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1682JX5
Film Capacitors ECW-U1682JX5
CAP FILM 6800PF 5% 100VDC 1210

CAP FILM 6800PF 5% 100VDC 1210

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1682JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U1682JX5
Capacitors - Film Capacitors ECW-U1682JX5
CAP FILM 6800PF 5% 100VDC 1210

CAP FILM 6800PF 5% 100VDC 1210

Supplier's Site
Film Capacitor Pen, 6800Pf, 5%, 100V, 1210; Dielectric Type Panasonic - 05W5448 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 6800Pf, 5%, 100V, 1210; Dielectric Type Panasonic
05W5448
Film Capacitor Pen, 6800Pf, 5%, 100V, 1210; Dielectric Type Panasonic 05W5448
FILM CAPACITOR PEN, 6800PF, 5%, 100V, 1210; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 6800PF, 5%, 100V, 1210; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 6800Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic - 01X0759 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 6800Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic
01X0759
Film Capacitor Pen, 6800Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic 01X0759
FILM CAPACITOR PEN, 6800PF, 5%, 100V, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 6800PF, 5%, 100V, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1682JX5 ECW-U1682JX5 ECW-U1682JX5 05W5448
Product Name SMD 0.0068uF 100V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitor Pen, 6800Pf, 5%, 100V, 1210; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details