Panasonic SMD 4.7nF 100V Capacitor ECW-U1472JX5

Description
Film Capacitor 4.7nF 100V 5% 1206 SMD PEN 105C Product overview: ECW-U1472JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1472JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 4.7nF 100V 5% 1206 SMD PEN 105C Product overview: ECW-U1472JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1472JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7nF 100V Capacitor
62-ECW-U1472JX5
SMD 4.7nF 100V Capacitor 62-ECW-U1472JX5
Film Capacitor 4.7nF 100V 5% 1206 SMD PEN 105C Product overview: ECW-U1472JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1472JX5 can be used for catalog matching and distributor lookup.

Film Capacitor 4.7nF 100V 5% 1206 SMD PEN 105C Product overview: ECW-U1472JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1472JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U1472JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1472JX5
Film Capacitors ECW-U1472JX5
CAP FILM 4700PF 5% 100VDC 1206

CAP FILM 4700PF 5% 100VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1472JX5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1472JX5
Capacitors - Film Capacitors ECW-U1472JX5
CAP FILM 4700PF 5% 100VDC 1206

CAP FILM 4700PF 5% 100VDC 1206

Supplier's Site
Film Capacitor Pen, 4700Pf, 5%, 100V, 1206; Dielectric Type Panasonic - 05W5443 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 4700Pf, 5%, 100V, 1206; Dielectric Type Panasonic
05W5443
Film Capacitor Pen, 4700Pf, 5%, 100V, 1206; Dielectric Type Panasonic 05W5443
FILM CAPACITOR PEN, 4700PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 4700PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 4700Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic - 01X0753 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 4700Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic
01X0753
Film Capacitor Pen, 4700Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic 01X0753
FILM CAPACITOR PEN, 4700PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 4700PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1472JX5 ECW-U1472JX5 ECW-U1472JX5 05W5443
Product Name SMD 4.7nF 100V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitor Pen, 4700Pf, 5%, 100V, 1206; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details