ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes
CAP FILM 0.039UF 10% 100VDC 1913
CAP FILM 0.039UF 10% 100VDC 1913
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W4442 | ECW-U1393KC9 | ECW-U1393KC9 |
| Product Name | Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |