FILM CAPACITOR PEN, 0.33UF, 10%, 100V, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC4446 |
| Product Name | Film Capacitor Pen, 0.33Uf, 10%, 100V, 2820, Full Reel; Dielectric Type Panasonic |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Metallized PEN Stacked |