Panasonic SMD 33nF 100V Capacitor ECW-U1333JC9

Description
33nF 100V 5% Polyester Film Capacitor, 1913 SMD Product overview: ECW-U1333JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1333JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33nF 100V 5% Polyester Film Capacitor, 1913 SMD Product overview: ECW-U1333JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1333JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33nF 100V Capacitor
62-ECW-U1333JC9
SMD 33nF 100V Capacitor 62-ECW-U1333JC9
33nF 100V 5% Polyester Film Capacitor, 1913 SMD Product overview: ECW-U1333JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1333JC9 can be used for catalog matching and distributor lookup.

33nF 100V 5% Polyester Film Capacitor, 1913 SMD Product overview: ECW-U1333JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1333JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Film Pen, 0.033Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic - 01X0748 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.033Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic
01X0748
Capacitor Film Pen, 0.033Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic 01X0748
CAPACITOR FILM PEN, 0.033UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.033UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.033Uf, 5%, 100V, 1913; Dielectric Type Panasonic - 05W5440 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.033Uf, 5%, 100V, 1913; Dielectric Type Panasonic
05W5440
Capacitor Film Pen, 0.033Uf, 5%, 100V, 1913; Dielectric Type Panasonic 05W5440
CAPACITOR FILM PEN, 0.033UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.033UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1333JC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U1333JC9
Capacitors - Film Capacitors ECW-U1333JC9
CAP FILM 0.033UF 5% 100VDC 1913

CAP FILM 0.033UF 5% 100VDC 1913

Supplier's Site
Film Capacitors - ECW-U1333JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1333JC9
Film Capacitors ECW-U1333JC9
CAP FILM 0.033UF 5% 100VDC 1913

CAP FILM 0.033UF 5% 100VDC 1913

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1333JC9 01X0748 ECW-U1333JC9 ECW-U1333JC9
Product Name SMD 33nF 100V Capacitor Capacitor Film Pen, 0.033Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers