GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: ECW-U1272JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1272JX5 can be used for catalog matching and distributor lookup.
CAP FILM 2700PF 5% 100VDC 1206
CAPACITOR FILM PEN, 2700PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes
FILM CAPACITOR PEN, 2700PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes
CAP FILM 2700PF 5% 100VDC 1206
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1272JX5 | ECW-U1272JX5 | 05W5436 | ECW-U1272JX5 |
| Product Name | Capacitor | Capacitors - Film Capacitors | Capacitor Film Pen, 2700Pf, 5%, 100V, 1206; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF | 0.0027 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |