Panasonic SMD 0.022uF 100V Capacitor ECW-U1223JC9

Description
Cap Film 0.022uF 100V PEN 5% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U1223JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1223JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.022uF 100V PEN 5% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U1223JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1223JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.022uF 100V Capacitor
62-ECW-U1223JC9
SMD 0.022uF 100V Capacitor 62-ECW-U1223JC9
Cap Film 0.022uF 100V PEN 5% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U1223JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1223JC9 can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 100V PEN 5% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U1223JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1223JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U1223JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1223JC9
Film Capacitors ECW-U1223JC9
CAP FILM 0.022UF 5% 100VDC 1913

CAP FILM 0.022UF 5% 100VDC 1913

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1223JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1223JC9
Capacitors - Film Capacitors ECW-U1223JC9
CAP FILM 0.022UF 5% 100VDC 1913

CAP FILM 0.022UF 5% 100VDC 1913

Supplier's Site
Film Capacitor Pen, 0.022Uf, 5%, 100V, 1913; Dielectric Type Panasonic - 05W5434 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.022Uf, 5%, 100V, 1913; Dielectric Type Panasonic
05W5434
Film Capacitor Pen, 0.022Uf, 5%, 100V, 1913; Dielectric Type Panasonic 05W5434
FILM CAPACITOR PEN, 0.022UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.022UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.022Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic - 01X0742 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.022Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic
01X0742
Capacitor Film Pen, 0.022Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic 01X0742
CAPACITOR FILM PEN, 0.022UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.022UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1223JC9 ECW-U1223JC9 ECW-U1223JC9 05W5434
Product Name SMD 0.022uF 100V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitor Pen, 0.022Uf, 5%, 100V, 1913; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers