Panasonic Film Capacitor Pen, 2200Pf, 5%, 100V, 1206; Dielectric Type Panasonic ECW-U1222JX5

Description
FILM CAPACITOR PEN, 2200PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PEN, 2200PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pen, 2200Pf, 5%, 100V, 1206; Dielectric Type Panasonic - 05W5433 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 2200Pf, 5%, 100V, 1206; Dielectric Type Panasonic
05W5433
Film Capacitor Pen, 2200Pf, 5%, 100V, 1206; Dielectric Type Panasonic 05W5433
FILM CAPACITOR PEN, 2200PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 2200PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor Pen, 2200Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic - 01X0741 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 2200Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic
01X0741
Film Capacitor Pen, 2200Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic 01X0741
FILM CAPACITOR PEN, 2200PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 2200PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U1222JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1222JX5
Film Capacitors ECW-U1222JX5
CAP FILM 2200PF 5% 100VDC 1206

CAP FILM 2200PF 5% 100VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1222JX5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1222JX5
Capacitors - Film Capacitors ECW-U1222JX5
CAP FILM 2200PF 5% 100VDC 1206

CAP FILM 2200PF 5% 100VDC 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 05W5433 ECW-U1222JX5 ECW-U1222JX5
Product Name Film Capacitor Pen, 2200Pf, 5%, 100V, 1206; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - C17CF1R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 2002-104MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details