Panasonic SMD 0.15uF 100V Capacitor ECW-U1154KC9

Description
Cap Film 0.15uF 100V PEN 10% (6 X 4.1 X 2.8mm) SMD 125C T/R Product overview: ECW-U1154KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1154KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.15uF 100V PEN 10% (6 X 4.1 X 2.8mm) SMD 125C T/R Product overview: ECW-U1154KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1154KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.15uF 100V Capacitor
62-ECW-U1154KC9
SMD 0.15uF 100V Capacitor 62-ECW-U1154KC9
Cap Film 0.15uF 100V PEN 10% (6 X 4.1 X 2.8mm) SMD 125C T/R Product overview: ECW-U1154KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1154KC9 can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 100V PEN 10% (6 X 4.1 X 2.8mm) SMD 125C T/R Product overview: ECW-U1154KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1154KC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1154KC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U1154KC9
Capacitors - Film Capacitors ECW-U1154KC9
CAP FILM 0.15UF 10% 100VDC 2416

CAP FILM 0.15UF 10% 100VDC 2416

Supplier's Site
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic - 55W9228 - Newark, An Avnet Company
Chicago, IL, United States
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic
55W9228
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic 55W9228
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes

ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-U1154KC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1154KC9
Film Capacitors ECW-U1154KC9
CAP FILM 0.15UF 10% 100VDC 2416

CAP FILM 0.15UF 10% 100VDC 2416

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1154KC9 ECW-U1154KC9 55W9228 ECW-U1154KC9
Product Name SMD 0.15uF 100V Capacitor Capacitors - Film Capacitors Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details