Panasonic SMD 0.0015uF 100V Capacitor ECW-U1152JX5

Description
Cap Film 0.0015uF 100V PEN 5% (3.2 X 1.6 X 1.1mm) SMD 105C T/R Product overview: ECW-U1152JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1152JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.0015uF 100V PEN 5% (3.2 X 1.6 X 1.1mm) SMD 105C T/R Product overview: ECW-U1152JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1152JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0015uF 100V Capacitor
62-ECW-U1152JX5
SMD 0.0015uF 100V Capacitor 62-ECW-U1152JX5
Cap Film 0.0015uF 100V PEN 5% (3.2 X 1.6 X 1.1mm) SMD 105C T/R Product overview: ECW-U1152JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1152JX5 can be used for catalog matching and distributor lookup.

Cap Film 0.0015uF 100V PEN 5% (3.2 X 1.6 X 1.1mm) SMD 105C T/R Product overview: ECW-U1152JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1152JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1152JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U1152JX5
Capacitors - Film Capacitors ECW-U1152JX5
CAP FILM 1500PF 5% 100VDC 1206

CAP FILM 1500PF 5% 100VDC 1206

Supplier's Site
Film Capacitor Pen, 1500Pf, 5%, 100V, 1206; Dielectric Type Panasonic - 05W5427 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 1500Pf, 5%, 100V, 1206; Dielectric Type Panasonic
05W5427
Film Capacitor Pen, 1500Pf, 5%, 100V, 1206; Dielectric Type Panasonic 05W5427
FILM CAPACITOR PEN, 1500PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 1500PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 1500Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic - 01X0735 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 1500Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic
01X0735
Film Capacitor Pen, 1500Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic 01X0735
FILM CAPACITOR PEN, 1500PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 1500PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U1152JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1152JX5
Film Capacitors ECW-U1152JX5
CAP FILM 1500PF 5% 100VDC 1206

CAP FILM 1500PF 5% 100VDC 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1152JX5 ECW-U1152JX5 05W5427 ECW-U1152JX5
Product Name SMD 0.0015uF 100V Capacitor Capacitors - Film Capacitors Film Capacitor Pen, 1500Pf, 5%, 100V, 1206; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details