Film Capacitor 0.12uF 100V PEN 5% SMD 125C Product overview: ECW-U1124JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.12uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1124JC9 can be used for catalog matching and distributor lookup.
CAP FILM 0.12UF 5% 100VDC 2416
CAP FILM 0.12UF 5% 100VDC 2416
CAPACITOR FILM PEN, 0.12UF, 5%, 100V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes
CAPACITOR FILM PEN, 0.12UF, 5%, 100V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1124JC9 | ECW-U1124JC9 | ECW-U1124JC9 | 01X0734 |
| Product Name | SMD 0.12uF 100V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor Film Pen, 0.12Uf, 5%, 100V, 2416, Full Reel; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |