1uF 10% 100V Film Capacitor, 3925 SMD Product overview: ECW-U1105KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1105KCV can be used for catalog matching and distributor lookup.
CAPACITOR POLYESTER FILM, 1UF, 100V, 10%, 3925; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 1UF 10% 100VDC 3925
CAP FILM 1UF 10% 100VDC 3925
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1105KCV | 01M7591 | ECW-U1105KCV | 590-ECW-U1105KCV |
| Product Name | SMD 1uF 100V Capacitor | Capacitor Polyester Film, 1Uf, 100V, 10%, 3925; Dielectric Type Panasonic | Film Capacitors | CAP FILM 1UF 10% 100VDC 3925 |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |