Panasonic SMD 100nF 100V Capacitor ECW-U1104KC9

Description
100nF 100V Film Capacitor, 10% Tol, SMD, 2416 Product overview: ECW-U1104KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1104KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100nF 100V Film Capacitor, 10% Tol, SMD, 2416 Product overview: ECW-U1104KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1104KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100nF 100V Capacitor
62-ECW-U1104KC9
SMD 100nF 100V Capacitor 62-ECW-U1104KC9
100nF 100V Film Capacitor, 10% Tol, SMD, 2416 Product overview: ECW-U1104KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1104KC9 can be used for catalog matching and distributor lookup.

100nF 100V Film Capacitor, 10% Tol, SMD, 2416 Product overview: ECW-U1104KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1104KC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor Pen, 0.10Uf, 5%, 100Vdc, Smd; Dielectric Type Panasonic - 53W8313 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.10Uf, 5%, 100Vdc, Smd; Dielectric Type Panasonic
53W8313
Film Capacitor Pen, 0.10Uf, 5%, 100Vdc, Smd; Dielectric Type Panasonic 53W8313
FILM CAPACITOR PEN, 0.10UF, 5%, 100VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.10UF, 5%, 100VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor Pen, 0.10Uf, 5%, 100Vdc, Smd, Full Reel; Dielectric Type Panasonic - 53W8411 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.10Uf, 5%, 100Vdc, Smd, Full Reel; Dielectric Type Panasonic
53W8411
Film Capacitor Pen, 0.10Uf, 5%, 100Vdc, Smd, Full Reel; Dielectric Type Panasonic 53W8411
FILM CAPACITOR PEN, 0.10UF, 5%, 100VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.10UF, 5%, 100VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-U1104KC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1104KC9
Capacitors - Film Capacitors ECW-U1104KC9
CAP FILM 0.1UF 10% 100VDC 2416

CAP FILM 0.1UF 10% 100VDC 2416

Supplier's Site
Film Capacitors - ECW-U1104KC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1104KC9
Film Capacitors ECW-U1104KC9
CAP FILM 0.1UF 10% 100VDC 2416

CAP FILM 0.1UF 10% 100VDC 2416

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1104KC9 53W8313 ECW-U1104KC9 ECW-U1104KC9
Product Name SMD 100nF 100V Capacitor Film Capacitor Pen, 0.10Uf, 5%, 100Vdc, Smd; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers