Panasonic SMD 0.1uF 100V Capacitor ECW-U1104JC9

Description
Film Capacitor 0.1uF 100V PEN 5% 2416 SMD Product overview: ECW-U1104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1104JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 0.1uF 100V PEN 5% 2416 SMD Product overview: ECW-U1104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1104JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 100V Capacitor
62-ECW-U1104JC9
SMD 0.1uF 100V Capacitor 62-ECW-U1104JC9
Film Capacitor 0.1uF 100V PEN 5% 2416 SMD Product overview: ECW-U1104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1104JC9 can be used for catalog matching and distributor lookup.

Film Capacitor 0.1uF 100V PEN 5% 2416 SMD Product overview: ECW-U1104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1104JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U1104JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1104JC9
Film Capacitors ECW-U1104JC9
CAP FILM 0.1UF 5% 100VDC 2416

CAP FILM 0.1UF 5% 100VDC 2416

Supplier's Site Datasheet
Capacitor Film Pen, 0.1Uf, 5%, 100V, 2416, Full Reel; Dielectric Type Panasonic - 01X0730 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.1Uf, 5%, 100V, 2416, Full Reel; Dielectric Type Panasonic
01X0730
Capacitor Film Pen, 0.1Uf, 5%, 100V, 2416, Full Reel; Dielectric Type Panasonic 01X0730
CAPACITOR FILM PEN, 0.1UF, 5%, 100V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.1UF, 5%, 100V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 0.1Uf, 5%, 100V, 2416; Dielectric Type Panasonic - 05W5423 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.1Uf, 5%, 100V, 2416; Dielectric Type Panasonic
05W5423
Film Capacitor Pen, 0.1Uf, 5%, 100V, 2416; Dielectric Type Panasonic 05W5423
FILM CAPACITOR PEN, 0.1UF, 5%, 100V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.1UF, 5%, 100V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1104JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1104JC9
Capacitors - Film Capacitors ECW-U1104JC9
CAP FILM 0.1UF 5% 100VDC 2416

CAP FILM 0.1UF 5% 100VDC 2416

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1104JC9 ECW-U1104JC9 01X0730 ECW-U1104JC9
Product Name SMD 0.1uF 100V Capacitor Film Capacitors Capacitor Film Pen, 0.1Uf, 5%, 100V, 2416, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details