FILM CAPACITOR, 0.0024UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2400pF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 2400PF 5% 3KVDC RADIAL
CAP FILM 2400PF 5% 3KVDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 99W1792 | ECW-HC3F242J | ECW-HC3F242J |
| Product Name | Film Capacitor, 0.0024Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |