Panasonic Film Capacitor, 0.01Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic ECW-HC3F103J

Description
FILM CAPACITOR, 0.01UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.01UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.01Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic - 99W1789 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic
99W1789
Film Capacitor, 0.01Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic 99W1789
FILM CAPACITOR, 0.01UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Mounting:Through HoleRoHS Compliant: Yes

FILM CAPACITOR, 0.01UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-HC3F103J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HC3F103J
Film Capacitors ECW-HC3F103J
CAP FILM 10000PF 5% 3KVDC RADIAL

CAP FILM 10000PF 5% 3KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 99W1789 ECW-HC3F103J
Product Name Film Capacitor, 0.01Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-104MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers