Panasonic Capacitors - Film Capacitors ECW-HC3B104JA

Description
CAP FILM 0.1UF 5% 1.25KVDC RAD
Datasheet
Description
CAP FILM 0.1UF 5% 1.25KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-HC3B104JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HC3B104JA
Capacitors - Film Capacitors ECW-HC3B104JA
CAP FILM 0.1UF 5% 1.25KVDC RAD

CAP FILM 0.1UF 5% 1.25KVDC RAD

Supplier's Site
Film Capacitor, 0.1Uf, 1.25Kv, 5%, Radial; Dielectric Type Panasonic - 99W1788 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf, 1.25Kv, 5%, Radial; Dielectric Type Panasonic
99W1788
Film Capacitor, 0.1Uf, 1.25Kv, 5%, Radial; Dielectric Type Panasonic 99W1788
FILM CAPACITOR, 0.1UF, 1.25KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):450V; Voltage(DC):1.25kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.1UF, 1.25KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):450V; Voltage(DC):1.25kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-HC3B104JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HC3B104JA
Film Capacitors ECW-HC3B104JA
CAP FILM 0.1UF 5% 1.25KVDC RAD

CAP FILM 0.1UF 5% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-HC3B104JA 99W1788 ECW-HC3B104JA
Product Name Capacitors - Film Capacitors Film Capacitor, 0.1Uf, 1.25Kv, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers