CAP FILM 6200PF 3% 1.6KVDC RAD
CAP FILM 6200PF 3% 1.6KVDC RAD
CAP FILM 6200PF 3% 1.6KVDC RAD
FILM CAPACITOR PP, 0.0062UF, 3%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6200pF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-HA3C622H | ECW-HA3C622H | 590-ECW-HA3C622H | 49W3102 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | CAP FILM 6200PF 3% 1.6KVDC RAD | Film Capacitor Pp, 0.0062Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |