Panasonic Film Capacitors ECW-HA3C512HB

Description
CAP FILM 5100PF 3% 1.6KVDC RAD
Datasheet
Description
CAP FILM 5100PF 3% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-HA3C512HB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HA3C512HB
Film Capacitors ECW-HA3C512HB
CAP FILM 5100PF 3% 1.6KVDC RAD

CAP FILM 5100PF 3% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 5100Pf, 1.6Kv, Radial; Dielectric Type Panasonic - 49W3087 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 5100Pf, 1.6Kv, Radial; Dielectric Type Panasonic
49W3087
Capacitor, Film, Pp, 5100Pf, 1.6Kv, Radial; Dielectric Type Panasonic 49W3087
CAPACITOR, FILM, PP, 5100PF, 1.6KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5100pF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR, FILM, PP, 5100PF, 1.6KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5100pF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-HA3C512HB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HA3C512HB
Capacitors - Film Capacitors ECW-HA3C512HB
CAP FILM 5100PF 3% 1.6KVDC RAD

CAP FILM 5100PF 3% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-HA3C512HB 49W3087 ECW-HA3C512HB
Product Name Film Capacitors Capacitor, Film, Pp, 5100Pf, 1.6Kv, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0051 microF 0.0051 microF 0.0051 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details