Panasonic Film Capacitor Pp, 0.010Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic ECW-HA3C103H

Description
FILM CAPACITOR PP, 0.010UF, 3%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.010UF, 3%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.010Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W2848 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.010Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic
49W2848
Film Capacitor Pp, 0.010Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic 49W2848
FILM CAPACITOR PP, 0.010UF, 3%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.010UF, 3%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-HA3C103H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HA3C103H
Capacitors - Film Capacitors ECW-HA3C103H
CAP FILM 10000PF 3% 1.6KVDC RAD

CAP FILM 10000PF 3% 1.6KVDC RAD

Supplier's Site
Film Capacitors - ECW-HA3C103H - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HA3C103H
Film Capacitors ECW-HA3C103H
CAP FILM 10000PF 3% 1.6KVDC RAD

CAP FILM 10000PF 3% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W2848 ECW-HA3C103H ECW-HA3C103H
Product Name Film Capacitor Pp, 0.010Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers