Panasonic Capacitors - Film Capacitors ECW-HA3C102JB

Description
CAP FILM 1000PF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 1000PF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-HA3C102JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HA3C102JB
Capacitors - Film Capacitors ECW-HA3C102JB
CAP FILM 1000PF 5% 1.6KVDC RAD

CAP FILM 1000PF 5% 1.6KVDC RAD

Supplier's Site
CAP FILM 1000PF 5% 1.6KVDC RAD - 590-ECW-HA3C102JB - Utmel Electronic Limited
Hong Kong, China
CAP FILM 1000PF 5% 1.6KVDC RAD
590-ECW-HA3C102JB
CAP FILM 1000PF 5% 1.6KVDC RAD 590-ECW-HA3C102JB
CAP FILM 1000PF 5% 1.6KVDC RAD

CAP FILM 1000PF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - ECW-HA3C102JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HA3C102JB
Film Capacitors ECW-HA3C102JB
CAP FILM 1000PF 5% 1.6KVDC RAD

CAP FILM 1000PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.0010Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W2845 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0010Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W2845
Film Capacitor Pp, 0.0010Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W2845
FILM CAPACITOR PP, 0.0010UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0010UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ECW-HA3C102JB 590-ECW-HA3C102JB ECW-HA3C102JB 49W2845
Product Name Capacitors - Film Capacitors CAP FILM 1000PF 5% 1.6KVDC RAD Film Capacitors Film Capacitor Pp, 0.0010Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details