Panasonic 056UF Capacitor ECW-H8563JVB

Description
CAP FILM .056UF 5% 800VDC RAD Product overview: ECW-H8563JVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 056UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 056UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8563JVB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM .056UF 5% 800VDC RAD Product overview: ECW-H8563JVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 056UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 056UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8563JVB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
056UF Capacitor
62-ECW-H8563JVB
056UF Capacitor 62-ECW-H8563JVB
CAP FILM .056UF 5% 800VDC RAD Product overview: ECW-H8563JVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 056UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 056UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8563JVB can be used for catalog matching and distributor lookup.

CAP FILM .056UF 5% 800VDC RAD Product overview: ECW-H8563JVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 056UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 056UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8563JVB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-H8563JVB - 1061608-ECW-H8563JVB - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECW-H8563JVB
1061608-ECW-H8563JVB
Film Capacitors - ECW-H8563JVB 1061608-ECW-H8563JVB
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061608-ECW-H8563JVB Packaging: Bulk Termination: Radial Mounting: SMD (SMT) Capacitance: 56 nF Tolerance: 5 % Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECW-H10513JVB; F426AK563J400C; ECW-H8513JV; ECW-F6563JL; B32023A3563M; B32022A3563M000ECWH8 563JVB; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 800 V Lead Pitch: 15 mm Dielectric: PP

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061608-ECW-H8563JVB
Packaging: Bulk
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 56 nF
Tolerance: 5 %
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECW-H10513JVB; F426AK563J400C; ECW-H8513JV; ECW-F6563JL; B32023A3563M; B32022A3563M000ECWH8563JVB;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 800 V
Lead Pitch: 15 mm
Dielectric: PP

Buy Now
Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic - 49W4363 - Newark, An Avnet Company
Chicago, IL, United States
Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic
49W4363
Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic 49W4363
ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes

ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECW-H8563JVB 1061608-ECW-H8563JVB 49W4363
Product Name 056UF Capacitor Film Capacitors - ECW-H8563JVB Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0560 microF 0.0560 microF
WVDC 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1833086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details