Panasonic Film Capacitor Pp, 0.047Uf, 3%, 800V, Radial; Dielectric Type Panasonic ECW-H8473HA.

Description
FILM CAPACITOR PP, 0.047UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.047UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.047Uf, 3%, 800V, Radial; Dielectric Type Panasonic - 29AC5135 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.047Uf, 3%, 800V, Radial; Dielectric Type Panasonic
29AC5135
Film Capacitor Pp, 0.047Uf, 3%, 800V, Radial; Dielectric Type Panasonic 29AC5135
FILM CAPACITOR PP, 0.047UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.047UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5135
Product Name Film Capacitor Pp, 0.047Uf, 3%, 800V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details