Panasonic Capacitors - Film Capacitors ECW-H8393HA

Description
CAP FILM 0.039UF 3% 800VDC RAD
Datasheet
Description
CAP FILM 0.039UF 3% 800VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-H8393HA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H8393HA
Capacitors - Film Capacitors ECW-H8393HA
CAP FILM 0.039UF 3% 800VDC RAD

CAP FILM 0.039UF 3% 800VDC RAD

Supplier's Site
Film Capacitors - ECW-H8393HA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H8393HA
Film Capacitors ECW-H8393HA
CAP FILM 0.039UF 3% 800VDC RAD

CAP FILM 0.039UF 3% 800VDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.039Uf, 3%, 800V, Radial; Dielectric Type Panasonic - 23T5802 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.039Uf, 3%, 800V, Radial; Dielectric Type Panasonic
23T5802
Film Capacitor Pp, 0.039Uf, 3%, 800V, Radial; Dielectric Type Panasonic 23T5802
FILM CAPACITOR PP, 0.039UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.039UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H8393HA ECW-H8393HA 23T5802
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.039Uf, 3%, 800V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers